Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT07SE12-10PX

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT07SE12-10PX
MIL Spec Connector - MIL-DTL 5015, I PT07SE12-10PX
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial - 97J2450 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial
97J2450
Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial 97J2450
JAM NUT CONNECTOR PLUG, SIZE 12, 10 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 12, 10 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07SE12-10PX 97J2450
Product Name MIL Spec Connector - MIL-DTL 5015, I Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - N200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details