Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07SE12-10PW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07SE12-10PW
MIL Spec Connector - MIL-DTL-26482 I PT07SE12-10PW
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial - 97J2449 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial
97J2449
Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial 97J2449
JAM NUT CONNECTOR PLUG, SIZE 12, 10 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 12, 10 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07SE12-10PW 97J2449
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Plug, Size 12, 10 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 3246394 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details