PTSE 6C 6#20 SKT RECP
JAM NUT CONNECTOR, PLUG, SIZE 10, 6 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT07SE10-6SW | 97J2448 |
| Product Name | Jam Nut Connector, Plug, Size 10, 6 Position, Panel; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors |