Amphenol Industrial Jam Nut Connector, Plug, Size 10, 6 Position, Panel; Product Range Amphenol Industrial PT07SE10-6S

Description
PTSE 6C 6#20 SKT RECP
Request a Quote
Description
PTSE 6C 6#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PTSE 6C 6#20 SKT RECP

PTSE 6C 6#20 SKT RECP

Buy Now
Jam Nut Connector, Plug, Size 10, 6 Position, Panel; Product Range Amphenol Industrial - 97J2447 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 10, 6 Position, Panel; Product Range Amphenol Industrial
97J2447
Jam Nut Connector, Plug, Size 10, 6 Position, Panel; Product Range Amphenol Industrial 97J2447
JAM NUT CONNECTOR, PLUG, SIZE 10, 6 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 10, 6 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07SE10-6S 97J2447
Product Name Jam Nut Connector, Plug, Size 10, 6 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products