Amphenol Industrial Jam Nut Connector, Plug, Size 10, 6 Position, Panel; Product Range Amphenol Industrial PT07SE10-6P

Description
JAM NUT CONNECTOR, PLUG, SIZE 10, 6 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No
Description
JAM NUT CONNECTOR, PLUG, SIZE 10, 6 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Plug, Size 10, 6 Position, Panel; Product Range Amphenol Industrial - 97J2445 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 10, 6 Position, Panel; Product Range Amphenol Industrial
97J2445
Jam Nut Connector, Plug, Size 10, 6 Position, Panel; Product Range Amphenol Industrial 97J2445
JAM NUT CONNECTOR, PLUG, SIZE 10, 6 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 10, 6 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2445
Product Name Jam Nut Connector, Plug, Size 10, 6 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data