Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07SE-24-61S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 24, 61 Position, is part of the Amphenol Industrial product range. This connector features a jam nut receptacle shell style and accommodates 61 crimp socket contacts. It utilizes a bayonet coupling style, ensuring secure connections. The insert rotation is designated as N, and it is important to note that this product is not RoHS compliant. This connector is suitable for applications requiring reliable and robust electrical connections in various environments.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 24, 61 Position, is part of the Amphenol Industrial product range. This connector features a jam nut receptacle shell style and accommodates 61 crimp socket contacts. It utilizes a bayonet coupling style, ensuring secure connections. The insert rotation is designated as N, and it is important to note that this product is not RoHS compliant. This connector is suitable for applications requiring reliable and robust electrical connections in various environments.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07SE-24-61S
MIL Spec Connector - MIL-DTL-26482 I PT07SE-24-61S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07SE-24-61S
MIL Spec Connector - MIL-DTL-26482 I PT07SE-24-61S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Rcpt, Size 24, 61Pos, Panel; Product Range Amphenol Industrial - 06K0927 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 24, 61Pos, Panel; Product Range Amphenol Industrial
06K0927
Jam Nut Connector Rcpt, Size 24, 61Pos, Panel; Product Range Amphenol Industrial 06K0927
JAM NUT CONNECTOR RCPT, SIZE 24, 61POS, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 24, 61POS, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07SE-24-61S 06K0927
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Rcpt, Size 24, 61Pos, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBF04L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers
Terminal Block Wire Ferrules - 1920-1810-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details