MIL-26482 MS/PT/CMB RECEPT
CONNECTOR
CONNECTOR
JAM NUT CONNECTOR RCPT, SIZE 20, 41POS, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-PT07SE-20-41P-ND | PT07SE-20-41P | 06K0736 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Jam Nut Connector Rcpt, Size 20, 41Pos, Panel; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | ||
| Voltage Rating | 600 volts |