Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07SE-20-39P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07SE-20-39P
MIL Spec Connector - MIL-DTL-26482 I PT07SE-20-39P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07SE-20-39P
MIL Spec Connector - MIL-DTL-26482 I PT07SE-20-39P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Rcpt, Size 20, 39Pos, Panel; Product Range Amphenol Industrial - 06K0713 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 20, 39Pos, Panel; Product Range Amphenol Industrial
06K0713
Jam Nut Connector Rcpt, Size 20, 39Pos, Panel; Product Range Amphenol Industrial 06K0713
JAM NUT CONNECTOR RCPT, SIZE 20, 39POS, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 20, 39POS, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07SE-20-39P 06K0713
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Rcpt, Size 20, 39Pos, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle BNC Female to BNC Male, Adapter - SALE-9239 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (F) B/H Solder type Gold Plated Connector - ET-BFS-BH-ST - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details