CONNECTOR
CONNECTOR
JAM NUT CONNECTOR RCPT, SIZE 18, 32POS, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT07SE-18-32P | 339-PT07SE-18-32P-ND | 06K0630 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Jam Nut Connector Rcpt, Size 18, 32Pos, Panel; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line); Panel Mount | ||
| Voltage Rating | 600 volts |