Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07SE-18-11P

Description
AI-CRIMP JAM-NUT RECEPTACLE 26482-1
Request a Quote Datasheet
Description
AI-CRIMP JAM-NUT RECEPTACLE 26482-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT07SE-18-11P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT07SE-18-11P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07SE-18-11P
AI-CRIMP JAM-NUT RECEPTACLE 26482-1

AI-CRIMP JAM-NUT RECEPTACLE 26482-1

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07SE-18-11P
MIL Spec Connector - MIL-DTL-26482 I PT07SE-18-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07SE-18-11P
MIL Spec Connector - MIL-DTL-26482 I PT07SE-18-11P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Rcpt, Size 18, 11Pos, Panel; Product Range Amphenol Industrial - 06K0558 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 18, 11Pos, Panel; Product Range Amphenol Industrial
06K0558
Jam Nut Connector Rcpt, Size 18, 11Pos, Panel; Product Range Amphenol Industrial 06K0558
JAM NUT CONNECTOR RCPT, SIZE 18, 11POS, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 18, 11POS, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT07SE-18-11P PT07SE-18-11P 06K0558
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Rcpt, Size 18, 11Pos, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details