Amphenol Industrial Jam Nut Connector Rcpt, Size 16, 23Pos, Panel; Connector Type Amphenol Industrial PT07SE-16-99P

Description
JAM NUT CONNECTOR RCPT, SIZE 16, 23POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Panel; Connector Shell Size:16
Description
JAM NUT CONNECTOR RCPT, SIZE 16, 23POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Panel; Connector Shell Size:16

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Rcpt, Size 16, 23Pos, Panel; Connector Type Amphenol Industrial - 17K0854 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 16, 23Pos, Panel; Connector Type Amphenol Industrial
17K0854
Jam Nut Connector Rcpt, Size 16, 23Pos, Panel; Connector Type Amphenol Industrial 17K0854
JAM NUT CONNECTOR RCPT, SIZE 16, 23POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Panel; Connector Shell Size:16

JAM NUT CONNECTOR RCPT, SIZE 16, 23POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Panel; Connector Shell Size:16

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17K0854
Product Name Jam Nut Connector Rcpt, Size 16, 23Pos, Panel; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mrdbg02M17000-Ip67 Mrd Circular Shape Connector, 2 Pin / Box Amphenol Communications Solutions - 48AK9383 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5A-3082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers