CONNECTOR
CONNECTOR
AI-CRIMP JAM-NUT RECEPTACLE 26482-1
MIL-26482 MS/PT/CMB RECEPT
JAM NUT CONN, RCPT, SIZE 16, 8POS, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT07SE-16-8S | PT07SE-16-8S | 339-PT07SE-16-8S-ND | 03J5534 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Jam Nut Conn, Rcpt, Size 16, 8Pos, Panel; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | |||
| Mounting | Panel Mount |