Amphenol Industrial Jam Nut Conn, Rcpt, Size 14, 3Pos, Panel; Connector Type Amphenol Industrial PT07SE-14-91P

Description
JAM NUT CONN, RCPT, SIZE 14, 3POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Panel; Connector Shell Size:14
Description
JAM NUT CONN, RCPT, SIZE 14, 3POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Panel; Connector Shell Size:14

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Conn, Rcpt, Size 14, 3Pos, Panel; Connector Type Amphenol Industrial - 17K0783 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Conn, Rcpt, Size 14, 3Pos, Panel; Connector Type Amphenol Industrial
17K0783
Jam Nut Conn, Rcpt, Size 14, 3Pos, Panel; Connector Type Amphenol Industrial 17K0783
JAM NUT CONN, RCPT, SIZE 14, 3POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Panel; Connector Shell Size:14

JAM NUT CONN, RCPT, SIZE 14, 3POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Panel; Connector Shell Size:14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17K0783
Product Name Jam Nut Conn, Rcpt, Size 14, 3Pos, Panel; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details