Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07SE-14-22P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT07SE-14-22P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07SE-14-22P
MIL Spec Connector - MIL-DTL-26482 I PT07SE-14-22P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07SE-14-22P
MIL Spec Connector - MIL-DTL-26482 I PT07SE-14-22P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Receptacle, Size 14, 5 Position, Panel; Product Range Amphenol Industrial - 17K0759 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 14, 5 Position, Panel; Product Range Amphenol Industrial
17K0759
Jam Nut Connector, Receptacle, Size 14, 5 Position, Panel; Product Range Amphenol Industrial 17K0759
JAM NUT CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07SE-14-22P 17K0759
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector, Receptacle, Size 14, 5 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
7.5A 250V Electronic Connector - 436-1-207369-3 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
Current Rating 7.5 amps
View Details
3 suppliers