CONNECTOR
CONNECTOR
JAM NUT CONN, RCPT, SIZE 12, 8POS, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT07SE-12-8P | 03J5528 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Jam Nut Conn, Rcpt, Size 12, 8Pos, Panel; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |