Amphenol Industrial Circular Connector Assemblies PT07SE-10-6S

Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-PT07SE-10-6S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT07SE-10-6S-ND
Circular Connector Assemblies 339-PT07SE-10-6S-ND
6 Position Circular Connector Receptacle, Female Sockets Crimp

6 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07SE-10-6S
MIL Spec Connector - MIL-DTL-26482 I PT07SE-10-6S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07SE-10-6S
MIL Spec Connector - MIL-DTL-26482 I PT07SE-10-6S
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT07SE-10-6S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT07SE-10-6S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07SE-10-6S
AI-CRIMP JAM-NUT RECEPTACLE 26482-1

AI-CRIMP JAM-NUT RECEPTACLE 26482-1

Buy Now
Jam Nut Conn, Rcpt, Size 10, 6Pos, Panel; Product Range Amphenol Industrial - 17K0595 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Conn, Rcpt, Size 10, 6Pos, Panel; Product Range Amphenol Industrial
17K0595
Jam Nut Conn, Rcpt, Size 10, 6Pos, Panel; Product Range Amphenol Industrial 17K0595
JAM NUT CONN, RCPT, SIZE 10, 6POS, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

JAM NUT CONN, RCPT, SIZE 10, 6POS, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-PT07SE-10-6S-ND PT07SE-10-6S PT07SE-10-6S 17K0595
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Jam Nut Conn, Rcpt, Size 10, 6Pos, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details