JAM NUT CONNECTOR PLUG, SIZE 20, 16 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97J2441 |
| Product Name | Jam Nut Connector Plug, Size 20, 16 Position, Panel; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |