Amphenol Industrial Jam Nut Connector Plug, Size 18, 11 Position, Panel; Product Range Amphenol Industrial PT07P18-11S

Description
JAM NUT CONNECTOR PLUG, SIZE 18, 11 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR PLUG, SIZE 18, 11 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Plug, Size 18, 11 Position, Panel; Product Range Amphenol Industrial - 97J2437 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 18, 11 Position, Panel; Product Range Amphenol Industrial
97J2437
Jam Nut Connector Plug, Size 18, 11 Position, Panel; Product Range Amphenol Industrial 97J2437
JAM NUT CONNECTOR PLUG, SIZE 18, 11 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 18, 11 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2437
Product Name Jam Nut Connector Plug, Size 18, 11 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data