Amphenol Industrial Jam Nut Connector Plug, Size 18, 11 Position, Panel; Product Range Amphenol Industrial PT07P18-11P

Description
JAM NUT CONNECTOR PLUG, SIZE 18, 11 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR PLUG, SIZE 18, 11 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Plug, Size 18, 11 Position, Panel; Product Range Amphenol Industrial - 70J9202 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 18, 11 Position, Panel; Product Range Amphenol Industrial
70J9202
Jam Nut Connector Plug, Size 18, 11 Position, Panel; Product Range Amphenol Industrial 70J9202
JAM NUT CONNECTOR PLUG, SIZE 18, 11 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 18, 11 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70J9202
Product Name Jam Nut Connector Plug, Size 18, 11 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Banana Plug, Double Stacking, Shorting Link - DB750SL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details