Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
AMPHENOL INDUSTRIAL
PT07P-12-4S(023) -- RECEPT ROHS COMPLIANT AMPHENOL INDUSTRIAL
Amphenol Industrial
Recept Rohs Compliant Amphenol Industrial
PT07P-12-4S(023)
Description
RECEPT ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
RECEPT ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Recept Rohs Compliant Amphenol Industrial
93J7752
Recept Rohs Compliant Amphenol Industrial
93J7752
RECEPT ROHS COMPLIANT: YES
RECEPT ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Connectors
Product Number
93J7752
Product Name
Recept Rohs Compliant Amphenol Industrial
Standards / Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Fargo Controls, Inc.
Connector Cord Sets
A12A5M4W
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Allen-Bradley / Rockwell Automation
30mm Contact Block 1-NO 800G PB
800G-DBRXK-EX
Specs
Device Type
Power Entry Module
View Details
TE Connectivity
Solar Connectors
1-2491081-1
Specs
Applications
Residential
Standards / Certifications
RoHS
View Details
BARTEC
Plug connection 63 A
plug connection 63 a 4 pole and 5 pole
Specs
Device Type
Plug
Applications
Industrial
Current Rating
63 amps
View Details