Amphenol Aerospace Corporation Circular Connector Assemblies PT07H-8-4P

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-PT07H-8-4P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-PT07H-8-4P-ND
Circular Connector Assemblies 1178-PT07H-8-4P-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT07H-8-4P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT07H-8-4P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07H-8-4P
PT HERMETIC SS

PT HERMETIC SS

Buy Now
Circular Conn, Rcpt, 8-4, Box Mount; Circular Connector Shell Style Amphenol Aerospace - 08AJ1973 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8-4, Box Mount; Circular Connector Shell Style Amphenol Aerospace
08AJ1973
Circular Conn, Rcpt, 8-4, Box Mount; Circular Connector Shell Style Amphenol Aerospace 08AJ1973
CIRCULAR CONN, RCPT, 8-4, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4; Contact Material:Copper Alloy

CIRCULAR CONN, RCPT, 8-4, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-PT07H-8-4P-ND PT07H-8-4P 08AJ1973
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Conn, Rcpt, 8-4, Box Mount; Circular Connector Shell Style Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FHB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details