Amphenol Aerospace Corporation Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07H-8-33P

Description
PT HERMETIC SS
Request a Quote Datasheet
Description
PT HERMETIC SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT07H-8-33P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT07H-8-33P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07H-8-33P
PT HERMETIC SS

PT HERMETIC SS

Buy Now
Circular Connector Assemblies - 1178-PT07H-8-33P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-PT07H-8-33P-ND
Circular Connector Assemblies 1178-PT07H-8-33P-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 8-33, Box Mount; Circular Connector Shell Style Amphenol Aerospace - 08AJ1972 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8-33, Box Mount; Circular Connector Shell Style Amphenol Aerospace
08AJ1972
Circular Conn, Rcpt, 8-33, Box Mount; Circular Connector Shell Style Amphenol Aerospace 08AJ1972
CIRCULAR CONN, RCPT, 8-33, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-33; Contact Material:Copper Alloy

CIRCULAR CONN, RCPT, 8-33, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-33; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT07H-8-33P 1178-PT07H-8-33P-ND 08AJ1972
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Conn, Rcpt, 8-33, Box Mount; Circular Connector Shell Style Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data