PT HERMETIC SS
2 Position Circular Connector Receptacle, Male Pins Solder Cup
Connector
CIRCULAR CONN, RCPT, 8-2, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2; Contact Material:Copper Alloy
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT07H-8-2P | 1178-PT07H-8-2P-ND | PT07H-8-2P | 08AJ1971 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Circular Conn, Rcpt, 8-2, Box Mount; Circular Connector Shell Style Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |