PT HERMETIC SS
CIRCULAR CONN, RCPT, 12-3, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-3; Contact Material:Copper Alloy
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT07H-12-3P | 08AJ1968 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Conn, Rcpt, 12-3, Box Mount; Circular Connector Shell Style Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |