Amphenol Aerospace Corporation Circular Connector Assemblies PT07H-12-10P

Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-PT07H-12-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-PT07H-12-10P-ND
Circular Connector Assemblies 1178-PT07H-12-10P-ND
10 Position Circular Connector Receptacle, Male Pins Solder Cup

10 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 12-10, Box Mount; Circular Connector Shell Style Amphenol Aerospace - 08AJ1967 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12-10, Box Mount; Circular Connector Shell Style Amphenol Aerospace
08AJ1967
Circular Conn, Rcpt, 12-10, Box Mount; Circular Connector Shell Style Amphenol Aerospace 08AJ1967
CIRCULAR CONN, RCPT, 12-10, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10; Contact Material:Copper AlloyRoHS Compliant: No

CIRCULAR CONN, RCPT, 12-10, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10; Contact Material:Copper AlloyRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-PT07H-12-10P-ND 08AJ1967
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 12-10, Box Mount; Circular Connector Shell Style Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details