Connector
6 Position Circular Connector Receptacle, Male Pins Solder Cup
CIRCULAR CONN, RCPT, 10-6, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6; Contact Material:Copper Alloy
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT07H-10-6P | 1178-PT07H-10-6P-ND | 08AJ1966 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 10-6, Box Mount; Circular Connector Shell Style Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |