JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40M1662 |
| Product Name | Jam Nut Connector, Receptacle, Size 8, 3 Position, Panel; Product Range Amphenol |
| Connector Type | Circular / Cylindrical Connectors |