Amphenol Industrial Jam Nut Connector Plug, Size 20, 16 Position, Panel; Product Range Amphenol Industrial PT07E20-16P

Description
PT 16C 16#16 PIN RECP
Request a Quote Datasheet
Description
PT 16C 16#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 16C 16#16 PIN RECP

PT 16C 16#16 PIN RECP

Buy Now
Jam Nut Connector Plug, Size 20, 16 Position, Panel; Product Range Amphenol Industrial - 97J2422 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 20, 16 Position, Panel; Product Range Amphenol Industrial
97J2422
Jam Nut Connector Plug, Size 20, 16 Position, Panel; Product Range Amphenol Industrial 97J2422
JAM NUT CONNECTOR PLUG, SIZE 20, 16 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 20, 16 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07E20-16P 97J2422
Product Name Jam Nut Connector Plug, Size 20, 16 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Angled plug socket - PEV-1/4-A-WD - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Socket for Shrouded Banana Plug - 9396 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details