AMPHENOL INDUSTRIAL
PT07E18-5PX -- PT 5C 5#12 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 5C 5#12 Pin Recp Amphenol Industrial
PT07E18-5PX
Description
PT 5C 5#12 PIN RECP
Description
PT 5C 5#12 PIN RECP
Suppliers
Pt 5C 5#12 Pin Recp Amphenol Industrial
04AJ3583
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ3583 |
|
Product Name
|
Pt 5C 5#12 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details