Amphenol Industrial Jam Nut Connector Receptacle, Size 16, 26 Position, Panel; Product Range Amphenol Industrial PT07E16-26P

Description
PT 26C 26#20 PIN RECP
Request a Quote Datasheet
Description
PT 26C 26#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 26C 26#20 PIN RECP

PT 26C 26#20 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 16, 26 Position, Panel; Product Range Amphenol Industrial - 25K9718 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 16, 26 Position, Panel; Product Range Amphenol Industrial
25K9718
Jam Nut Connector Receptacle, Size 16, 26 Position, Panel; Product Range Amphenol Industrial 25K9718
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07E16-26P 25K9718
Product Name Jam Nut Connector Receptacle, Size 16, 26 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data