Amphenol Industrial Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial PT07E14-15S

Description
JAM NUT CONNECTOR PLUG, SIZE 14, 15 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR PLUG, SIZE 14, 15 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial - 97J2410 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial
97J2410
Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial 97J2410
JAM NUT CONNECTOR PLUG, SIZE 14, 15 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 14, 15 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2410
Product Name Jam Nut Connector Plug, Size 14, 15 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details