Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT07E12-8P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT07E12-8P
MIL Spec Connector - MIL-DTL 5015, I PT07E12-8P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Plug, Size 12, 8 Position, Panel; Product Range Amphenol Industrial - 97J2403 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 12, 8 Position, Panel; Product Range Amphenol Industrial
97J2403
Jam Nut Connector, Plug, Size 12, 8 Position, Panel; Product Range Amphenol Industrial 97J2403
JAM NUT CONNECTOR, PLUG, SIZE 12, 8 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 12, 8 POSITION, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07E12-8P 97J2403
Product Name MIL Spec Connector - MIL-DTL 5015, I Jam Nut Connector, Plug, Size 12, 8 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details