AMPHENOL INDUSTRIAL
PT07E10-6P-152 -- PT 6C 6#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 6C 6#20 Pin Recp Amphenol Industrial
PT07E10-6P-152
Description
PT 6C 6#20 PIN RECP
Description
PT 6C 6#20 PIN RECP
Suppliers
Pt 6C 6#20 Pin Recp Amphenol Industrial
04AJ3528
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ3528 |
|
Product Name
|
Pt 6C 6#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details