Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07E-8-3P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-8-3P
MIL Spec Connector - MIL-DTL-26482 I PT07E-8-3P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Conn, Rcpt, Size 8, 3Pos, Panel; Product Range Amphenol Industrial - 35H4808 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Conn, Rcpt, Size 8, 3Pos, Panel; Product Range Amphenol Industrial
35H4808
Jam Nut Conn, Rcpt, Size 8, 3Pos, Panel; Product Range Amphenol Industrial 35H4808
JAM NUT CONN, RCPT, SIZE 8, 3POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

JAM NUT CONN, RCPT, SIZE 8, 3POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07E-8-3P 35H4808
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Conn, Rcpt, Size 8, 3Pos, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 858 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
D-Sub Connector Assemblies - 2262-A29300-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details