Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07E-8-33S

Description
AI-Solder Jam-Nut RECP E-Class 26482-1
Request a Quote
Description
AI-Solder Jam-Nut RECP E-Class 26482-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT07E-8-33S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT07E-8-33S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07E-8-33S
AI-Solder Jam-Nut RECP E-Class 26482-1

AI-Solder Jam-Nut RECP E-Class 26482-1

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - PT07E-8-33S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-8-33S
MIL Spec Connector - MIL-DTL-26482 I PT07E-8-33S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Conn, Rcpt, Size 8, 3Pos, Panel; Product Range Amphenol Industrial - 87K1020 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Conn, Rcpt, Size 8, 3Pos, Panel; Product Range Amphenol Industrial
87K1020
Jam Nut Conn, Rcpt, Size 8, 3Pos, Panel; Product Range Amphenol Industrial 87K1020
JAM NUT CONN, RCPT, SIZE 8, 3POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

JAM NUT CONN, RCPT, SIZE 8, 3POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT07E-8-33S PT07E-8-33S 87K1020
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Jam Nut Conn, Rcpt, Size 8, 3Pos, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details