Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07E-22-55S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT07E-22-55S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-22-55S
MIL Spec Connector - MIL-DTL-26482 I PT07E-22-55S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Product Range Amphenol Industrial - 88J7676 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Product Range Amphenol Industrial
88J7676
Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Product Range Amphenol Industrial 88J7676
JAM NUT CONNECTOR RCPT, SIZE 22, 55POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 22, 55POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07E-22-55S 88J7676
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Assortment of plugs - NEKM-C6-C16-S - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details