Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07E-22-55P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-22-55P
MIL Spec Connector - MIL-DTL-26482 I PT07E-22-55P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Product Range Amphenol Industrial - 35H4807 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Product Range Amphenol Industrial
35H4807
Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Product Range Amphenol Industrial 35H4807
JAM NUT CONNECTOR RCPT, SIZE 22, 55POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:22-55RoH S Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 22, 55POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:22-55RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07E-22-55P 35H4807
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details