The Jam Nut Connector Receptacle, Size 20, 27 Position, is part of the Amphenol Industrial PT Series. It features a bayonet coupling style and is designed for solder socket contacts. This connector is suitable for panel mounting and is constructed to meet general duty applications, providing environmental sealing through its grommet and clamp design. The operating temperature range is from -55°C to +125°C, with an operating voltage of up to 1000 VAC (RMS) at sea level. The contacts are made from low loss copper alloy and are gold plated to prevent corrosion. This connector is ideal for use in various industries, including instrumentation, communications, and military applications.
CONNECTOR
CONNECTOR
JAM NUT CONNECTOR RCPT, SIZE 20, 27POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:27Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT07E-20-27S | 88J7437 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Jam Nut Connector Rcpt, Size 20, 27Pos, Panel; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |