Amphenol Industrial Jam Nut Connector Rcpt, Size 20, 25Pos, Panel; Connector Type Amphenol Industrial PT07E-20-25S

Description
JAM NUT CONNECTOR RCPT, SIZE 20, 25POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Panel; Connector Shell Size:20 RoHS Compliant: No
Description
JAM NUT CONNECTOR RCPT, SIZE 20, 25POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Panel; Connector Shell Size:20 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Rcpt, Size 20, 25Pos, Panel; Connector Type Amphenol Industrial - 88J7373 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 20, 25Pos, Panel; Connector Type Amphenol Industrial
88J7373
Jam Nut Connector Rcpt, Size 20, 25Pos, Panel; Connector Type Amphenol Industrial 88J7373
JAM NUT CONNECTOR RCPT, SIZE 20, 25POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Panel; Connector Shell Size:20 RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 20, 25POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Panel; Connector Shell Size:20 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88J7373
Product Name Jam Nut Connector Rcpt, Size 20, 25Pos, Panel; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SC Straight Plug - 150569 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable Connectors - NCA-FHB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details