CONNECTOR
CONNECTOR
JAM NUT CONN, RCPT, SIZE 18, 5POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Panel; Connector Shell Size:18
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT07E-18-5S | 88J7301 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Jam Nut Conn, Rcpt, Size 18, 5Pos, Panel; Connector Type Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |