Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07E-18-30P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT07E-18-30P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-18-30P
MIL Spec Connector - MIL-DTL-26482 I PT07E-18-30P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-18-30P
MIL Spec Connector - MIL-DTL-26482 I PT07E-18-30P
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT07E-18-30P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT07E-18-30P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07E-18-30P
AI-Solder Jam-Nut RECP E-Class 26482-1

AI-Solder Jam-Nut RECP E-Class 26482-1

Buy Now
Jam Nut Connector Rcpt, Size 18, 30Pos, Panel; Product Range Amphenol Industrial - 88J7237 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 18, 30Pos, Panel; Product Range Amphenol Industrial
88J7237
Jam Nut Connector Rcpt, Size 18, 30Pos, Panel; Product Range Amphenol Industrial 88J7237
JAM NUT CONNECTOR RCPT, SIZE 18, 30POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-30RoH S Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 18, 30POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:18-30RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT07E-18-30P PT07E-18-30P 88J7237
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Jam Nut Connector Rcpt, Size 18, 30Pos, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAS1S1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Blade Type Power Connectors - 1395G4 - Lingto Electronic Limited
View Details
2 suppliers