Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07E-16-99S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-16-99S
MIL Spec Connector - MIL-DTL-26482 I PT07E-16-99S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-16-99S
MIL Spec Connector - MIL-DTL-26482 I PT07E-16-99S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Rcpt, Size 16, 23Pos, Panel; Product Range Amphenol Industrial - 88J7165 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 16, 23Pos, Panel; Product Range Amphenol Industrial
88J7165
Jam Nut Connector Rcpt, Size 16, 23Pos, Panel; Product Range Amphenol Industrial 88J7165
JAM NUT CONNECTOR RCPT, SIZE 16, 23POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 16, 23POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07E-16-99S 88J7165
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Rcpt, Size 16, 23Pos, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers