Amphenol Industrial Jam Nut Connector Rcpt, Size 16, 15Pos, Panel; Connector Type Amphenol Industrial PT07E-16-70P

Description
JAM NUT CONNECTOR RCPT, SIZE 16, 15POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Panel; Connector Shell Size:16
Description
JAM NUT CONNECTOR RCPT, SIZE 16, 15POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Panel; Connector Shell Size:16

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Rcpt, Size 16, 15Pos, Panel; Connector Type Amphenol Industrial - 88J7121 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 16, 15Pos, Panel; Connector Type Amphenol Industrial
88J7121
Jam Nut Connector Rcpt, Size 16, 15Pos, Panel; Connector Type Amphenol Industrial 88J7121
JAM NUT CONNECTOR RCPT, SIZE 16, 15POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Panel; Connector Shell Size:16

JAM NUT CONNECTOR RCPT, SIZE 16, 15POS, PANEL; Connector Type:Circular Industrial; Series:PT07; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Panel; Connector Shell Size:16

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88J7121
Product Name Jam Nut Connector Rcpt, Size 16, 15Pos, Panel; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers