Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07E-14-19P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT07E-14-19P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT07E-14-19P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT07E-14-19P
RECEPT

RECEPT

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-14-19P
MIL Spec Connector - MIL-DTL-26482 I PT07E-14-19P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-14-19P
MIL Spec Connector - MIL-DTL-26482 I PT07E-14-19P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Rcpt, Size 14, 19Pos, Panel; Product Range Amphenol Industrial - 88J6971 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 14, 19Pos, Panel; Product Range Amphenol Industrial
88J6971
Jam Nut Connector Rcpt, Size 14, 19Pos, Panel; Product Range Amphenol Industrial 88J6971
JAM NUT CONNECTOR RCPT, SIZE 14, 19POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-19RoH S Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 14, 19POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-19RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT07E-14-19P PT07E-14-19P 88J6971
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Rcpt, Size 14, 19Pos, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data