CONNECTOR
CONNECTOR
18 Position Circular Connector Receptacle, Female Sockets Solder Cup
AI-Solder Jam-Nut RECP E-Class 26482-1
JAM NUT CONNECTOR RCPT, SIZE 14, 18POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts;
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT07E-14-18S | 339-PT07E-14-18S-ND | PT07E-14-18S | 88J6954 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Jam Nut Connector Rcpt, Size 14, 18Pos, Panel; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |