Amphenol Industrial 13A 600V Electronic Connector PT07E-12-4P

Description
4 Pos Circular Connector, MIL-DTL-26482, 13A, 600V, Solder Product overview: PT07E-12-4P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT07E-12-4P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Circular Connector, MIL-DTL-26482, 13A, 600V, Solder Product overview: PT07E-12-4P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT07E-12-4P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13A 600V Electronic Connector
436-PT07E-12-4P
13A 600V Electronic Connector 436-PT07E-12-4P
4 Pos Circular Connector, MIL-DTL-26482, 13A, 600V, Solder Product overview: PT07E-12-4P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT07E-12-4P can be used for catalog matching and distributor lookup.

4 Pos Circular Connector, MIL-DTL-26482, 13A, 600V, Solder Product overview: PT07E-12-4P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT07E-12-4P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - 339-PT07E-12-4P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT07E-12-4P-ND
Circular Connector Assemblies 339-PT07E-12-4P-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - PT07E-12-4P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-12-4P
MIL Spec Connector - MIL-DTL-26482 I PT07E-12-4P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-12-4P
MIL Spec Connector - MIL-DTL-26482 I PT07E-12-4P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Conn, Rcpt, Size 12, 4Pos, Panel; Product Range Amphenol Industrial - 88J6791 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Conn, Rcpt, Size 12, 4Pos, Panel; Product Range Amphenol Industrial
88J6791
Jam Nut Conn, Rcpt, Size 12, 4Pos, Panel; Product Range Amphenol Industrial 88J6791
JAM NUT CONN, RCPT, SIZE 12, 4POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: No

JAM NUT CONN, RCPT, SIZE 12, 4POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-PT07E-12-4P 339-PT07E-12-4P-ND PT07E-12-4P 88J6791
Product Name 13A 600V Electronic Connector Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Jam Nut Conn, Rcpt, Size 12, 4Pos, Panel; Product Range Amphenol Industrial
Termination Solder
Voltage Rating 600 volts
Current Rating 13.0 amps
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details