Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07E-12-3S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT07E-12-3S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-12-3S
MIL Spec Connector - MIL-DTL-26482 I PT07E-12-3S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-PT07E-12-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT07E-12-3S-ND
Circular Connector Assemblies 339-PT07E-12-3S-ND
MIL-26482 MS/PT/CMB RECEPT

MIL-26482 MS/PT/CMB RECEPT

Buy Now Datasheet
Jam Nut Conn, Rcpt, Size 12, 3Pos, Panel; Product Range Amphenol Industrial - 88J6775 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Conn, Rcpt, Size 12, 3Pos, Panel; Product Range Amphenol Industrial
88J6775
Jam Nut Conn, Rcpt, Size 12, 3Pos, Panel; Product Range Amphenol Industrial 88J6775
JAM NUT CONN, RCPT, SIZE 12, 3POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

JAM NUT CONN, RCPT, SIZE 12, 3POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT07E-12-3S 339-PT07E-12-3S-ND 88J6775
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Jam Nut Conn, Rcpt, Size 12, 3Pos, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products