Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT07E-12-3P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-12-3P
MIL Spec Connector - MIL-DTL-26482 I PT07E-12-3P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-12-3P
MIL Spec Connector - MIL-DTL-26482 I PT07E-12-3P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Conn, Rcpt, Size 12, 3Pos, Panel; Product Range Amphenol Industrial - 88J6762 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Conn, Rcpt, Size 12, 3Pos, Panel; Product Range Amphenol Industrial
88J6762
Jam Nut Conn, Rcpt, Size 12, 3Pos, Panel; Product Range Amphenol Industrial 88J6762
JAM NUT CONN, RCPT, SIZE 12, 3POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

JAM NUT CONN, RCPT, SIZE 12, 3POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT07E-12-3P 88J6762
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Conn, Rcpt, Size 12, 3Pos, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Subminiature Phone Plug - 831 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40838-065-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Standard Circular Connectors - 1-1589059-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details