Amphenol Industrial Circular Connector Assemblies PT07E-12-10P

Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT07E-12-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT07E-12-10P-ND
Circular Connector Assemblies PT07E-12-10P-ND
10 Position Circular Connector Receptacle, Male Pins Solder Cup

10 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT07E-12-10P
MIL Spec Connector - MIL-DTL-26482 I PT07E-12-10P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Rcpt, Size 12, 10Pos, Panel; Product Range Amphenol Industrial - 35H4800 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 12, 10Pos, Panel; Product Range Amphenol Industrial
35H4800
Jam Nut Connector Rcpt, Size 12, 10Pos, Panel; Product Range Amphenol Industrial 35H4800
JAM NUT CONNECTOR RCPT, SIZE 12, 10POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10RoH S Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 12, 10POS, PANEL; Product Range:PT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-10RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT07E-12-10P-ND PT07E-12-10P 35H4800
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Rcpt, Size 12, 10Pos, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products