Amphenol Industrial Jam Nut Connector, Plug, Size 8, 4 Position, Panel; Product Range Amphenol Industrial PT07CE8-4S

Description
JAM NUT CONNECTOR, PLUG, SIZE 8, 4 POSITION, PANEL; Product Range:PT-CE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
JAM NUT CONNECTOR, PLUG, SIZE 8, 4 POSITION, PANEL; Product Range:PT-CE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Plug, Size 8, 4 Position, Panel; Product Range Amphenol Industrial - 97J2373 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Plug, Size 8, 4 Position, Panel; Product Range Amphenol Industrial
97J2373
Jam Nut Connector, Plug, Size 8, 4 Position, Panel; Product Range Amphenol Industrial 97J2373
JAM NUT CONNECTOR, PLUG, SIZE 8, 4 POSITION, PANEL; Product Range:PT-CE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, PLUG, SIZE 8, 4 POSITION, PANEL; Product Range:PT-CE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2373
Product Name Jam Nut Connector, Plug, Size 8, 4 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1361-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details